Vishay Intertechnology, Inc. RES 5.23K OHM 1/2W 1% AXIAL CMF555K2300FKEB

Description
RES 5.23Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/2W 1% AXIAL - CMF555K2300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/2W 1% AXIAL
CMF555K2300FKEB
RES 5.23K OHM 1/2W 1% AXIAL CMF555K2300FKEB
RES 5.23Kohm 1/2W 1% AXIAL

RES 5.23Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF555K2300FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555K2300FKEBCT-ND
Through Hole Resistors 541-CMF555K2300FKEBCT-ND
RES 5.23K OHM 1/2W 1% AXIAL

RES 5.23K OHM 1/2W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF555K2300FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555K2300FKEBTR-ND
Through Hole Resistors 541-CMF555K2300FKEBTR-ND
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.23K 1% T-1 Eb E3 Vishay - 48P6869 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.23K 1% T-1 Eb E3 Vishay
48P6869
Cmf-55 5.23K 1% T-1 Eb E3 Vishay 48P6869
CMF-55 5.23K 1% T-1 EB e3

CMF-55 5.23K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2300FKEB 541-CMF555K2300FKEBCT-ND 48P6869
Product Name RES 5.23K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.23K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details