Vishay Intertechnology, Inc. Through Hole Resistors CMF555K2300FHR6

Description
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K2300FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2300FHR6-ND
Through Hole Resistors CMF555K2300FHR6-ND
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.23K OHM 1/2W 1% AXIAL - CMF555K2300FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/2W 1% AXIAL
CMF555K2300FHR6
RES 5.23K OHM 1/2W 1% AXIAL CMF555K2300FHR6
RES 5.23Kohm 1/2W 1% AXIAL

RES 5.23Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.23K 1% T-2 Re6 Vishay - 68P8792 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.23K 1% T-2 Re6 Vishay
68P8792
Cmf-55 5.23K 1% T-2 Re6 Vishay 68P8792
CMF-55 5.23K 1% T-2 RE6

CMF-55 5.23K 1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2300FHR6-ND CMF555K2300FHR6 68P8792
Product Name Through Hole Resistors RES 5.23K OHM 1/2W 1% AXIAL Cmf-55 5.23K 1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details