Vishay Intertechnology, Inc. Through Hole Resistors CMF555K2300FHEK

Description
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K2300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2300FHEK-ND
Through Hole Resistors CMF555K2300FHEK-ND
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.23K OHM 1/2W 1% AXIAL - CMF555K2300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/2W 1% AXIAL
CMF555K2300FHEK
RES 5.23K OHM 1/2W 1% AXIAL CMF555K2300FHEK
RES 5.23Kohm 1/2W 1% AXIAL

RES 5.23Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.23K 1% T-2 Ek E3 Vishay - 68P8791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.23K 1% T-2 Ek E3 Vishay
68P8791
Cmf-55 5.23K 1% T-2 Ek E3 Vishay 68P8791
CMF-55 5.23K 1% T-2 EK e3

CMF-55 5.23K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2300FHEK-ND CMF555K2300FHEK 68P8791
Product Name Through Hole Resistors RES 5.23K OHM 1/2W 1% AXIAL Cmf-55 5.23K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers