Vishay Intertechnology, Inc. RES 5.23K OHM 1/2W 1% AXIAL CMF555K2300FHEB

Description
RES 5.23Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/2W 1% AXIAL - CMF555K2300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/2W 1% AXIAL
CMF555K2300FHEB
RES 5.23K OHM 1/2W 1% AXIAL CMF555K2300FHEB
RES 5.23Kohm 1/2W 1% AXIAL

RES 5.23Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5.23KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.23KHFCT-ND
Through Hole Resistors CMF5.23KHFCT-ND
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.23KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.23KHFTR-ND
Through Hole Resistors CMF5.23KHFTR-ND
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.23K 1% T-2 Eb E3 Vishay - 68P8790 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.23K 1% T-2 Eb E3 Vishay
68P8790
Cmf-55 5.23K 1% T-2 Eb E3 Vishay 68P8790
CMF-55 5.23K 1% T-2 EB e3

CMF-55 5.23K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2300FHEB CMF5.23KHFCT-ND 68P8790
Product Name RES 5.23K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.23K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details