Vishay Intertechnology, Inc. Metal Film Resistors - CMF555K2300FHBF

Description
Metal Film Resistors - Through Hole 1/4watt 5.23Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 5.23Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K2300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K2300FHBF
Metal Film Resistors - CMF555K2300FHBF
Metal Film Resistors - Through Hole 1/4watt 5.23Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 5.23Kohms 1%

Supplier's Site
Through Hole Resistors - CMF555K2300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2300FHBF-ND
Through Hole Resistors CMF555K2300FHBF-ND
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.23K 1% T-2 B14 Vishay - 68P8789 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.23K 1% T-2 B14 Vishay
68P8789
Cmf-55 5.23K 1% T-2 B14 Vishay 68P8789
CMF-55 5.23K 1% T-2 B14

CMF-55 5.23K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2300FHBF CMF555K2300FHBF-ND 68P8789
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 5.23K 1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers