Vishay Precision Group Cmf55, 5.2 Kohm, +/0.1 Percent, 50 Ppm Vishay CMF555K2000BHR8

Description
CMF55, 5.2 kOhm, +/- 0.1 Percent, 50 ppm
Description
CMF55, 5.2 kOhm, +/- 0.1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 5.2 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C5723 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.2 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C5723
Cmf55, 5.2 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C5723
CMF55, 5.2 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 5.2 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C5723
Product Name Cmf55, 5.2 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details