Vishay Intertechnology, Inc. Through Hole Resistors CMF555K2000BEEK

Description
5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K2000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2000BEEK-ND
Through Hole Resistors CMF555K2000BEEK-ND
5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.2K OHM 1/2W 0.1% AXIAL - CMF555K2000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.2K OHM 1/2W 0.1% AXIAL
CMF555K2000BEEK
RES 5.2K OHM 1/2W 0.1% AXIAL CMF555K2000BEEK
RES 5.2Kohm 1/2W 0.1% AXIAL

RES 5.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 5.2K .1% T-9 Ek E3 Vishay - 68P8781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.2K .1% T-9 Ek E3 Vishay
68P8781
Cmf-55 5.2K .1% T-9 Ek E3 Vishay 68P8781
CMF-55 5.2K .1% T-9 EK e3

CMF-55 5.2K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2000BEEK-ND CMF555K2000BEEK 68P8781
Product Name Through Hole Resistors RES 5.2K OHM 1/2W 0.1% AXIAL Cmf-55 5.2K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details