Vishay Intertechnology, Inc. RES 5.2K OHM 1/2W 0.1% AXIAL CMF555K2000BEEB

Description
RES 5.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.2K OHM 1/2W 0.1% AXIAL - CMF555K2000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.2K OHM 1/2W 0.1% AXIAL
CMF555K2000BEEB
RES 5.2K OHM 1/2W 0.1% AXIAL CMF555K2000BEEB
RES 5.2Kohm 1/2W 0.1% AXIAL

RES 5.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF555K2000BEEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555K2000BEEBTR-ND
Through Hole Resistors 541-CMF555K2000BEEBTR-ND
5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF555K2000BEEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555K2000BEEBCT-ND
Through Hole Resistors 541-CMF555K2000BEEBCT-ND
RES 5.2K OHM 1/2W 0.1% AXIAL

RES 5.2K OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
Cmf-55 5.2K .1% T-9 Eb E3 Vishay - 68P8780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.2K .1% T-9 Eb E3 Vishay
68P8780
Cmf-55 5.2K .1% T-9 Eb E3 Vishay 68P8780
CMF-55 5.2K .1% T-9 EB e3

CMF-55 5.2K .1% T-9 EB e3

Supplier's Site
Resistor - 119202557 - Radwell International
Willingboro, NJ, United States
Resistor
119202557
Resistor 119202557
RESISTOR, AXIAL, 5.2K OHM,.5W, 1%, METAL FILM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 5.2K OHM,.5W, 1%, METAL FILM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF555K2000BEEB 541-CMF555K2000BEEBTR-ND 68P8780 119202557
Product Name RES 5.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 5.2K .1% T-9 Eb E3 Vishay Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details