Vishay Intertechnology, Inc. RES 5.2K OHM 1/2W 0.1% AXIAL CMF555K2000BEBF

Description
RES 5.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.2K OHM 1/2W 0.1% AXIAL - CMF555K2000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.2K OHM 1/2W 0.1% AXIAL
CMF555K2000BEBF
RES 5.2K OHM 1/2W 0.1% AXIAL CMF555K2000BEBF
RES 5.2Kohm 1/2W 0.1% AXIAL

RES 5.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K2000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2000BEBF-ND
Through Hole Resistors CMF555K2000BEBF-ND
5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5715
Cmf55, 5.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5715
CMF55, 5.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 5.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2000BEBF CMF555K2000BEBF-ND 41C5715
Product Name RES 5.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 5.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details