Vishay Intertechnology, Inc. RES 5.17K OHM 1/2W .1% AXIAL CMF555K1700BHEB

Description
RES 5.17Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.17Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.17K OHM 1/2W .1% AXIAL - CMF555K1700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.17K OHM 1/2W .1% AXIAL
CMF555K1700BHEB
RES 5.17K OHM 1/2W .1% AXIAL CMF555K1700BHEB
RES 5.17Kohm 1/2W .1% AXIAL

RES 5.17Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1700BHEB-ND
Through Hole Resistors CMF555K1700BHEB-ND
5.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.17K .1% T-2 Eb E3 Vishay - 68P8778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.17K .1% T-2 Eb E3 Vishay
68P8778
Cmf-55 5.17K .1% T-2 Eb E3 Vishay 68P8778
CMF-55 5.17K .1% T-2 EB e3

CMF-55 5.17K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1700BHEB CMF555K1700BHEB-ND 68P8778
Product Name RES 5.17K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.17K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details