Vishay Precision Group Through Hole Resistors CMF555K1100FHEK

Description
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K1100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100FHEK-ND
Through Hole Resistors CMF555K1100FHEK-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF555K1100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF555K1100FHEK
Vishay/DaleMetal Film Resistors - CMF555K1100FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5.11Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5.11Kohms 1%

Supplier's Site
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay - 63M2694 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay
63M2694
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay 63M2694
METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100FHEK-ND CMF555K1100FHEK 63M2694
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers