Vishay Precision Group RES 5.11K OHM 1/2W 1% AXIAL CMF555K1100FHEB

Description
RES 5.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W 1% AXIAL - CMF555K1100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W 1% AXIAL
CMF555K1100FHEB
RES 5.11K OHM 1/2W 1% AXIAL CMF555K1100FHEB
RES 5.11Kohm 1/2W 1% AXIAL

RES 5.11Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5.11KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.11KHFCT-ND
Through Hole Resistors CMF5.11KHFCT-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.11KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.11KHFTR-ND
Through Hole Resistors CMF5.11KHFTR-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 5.11 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.11 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8167
Resistor, Metal Film, 5.11 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8167
RESISTOR, METAL FILM, 5.11 KOHM, 500 MW, 1%, FULL REEL; Resistance:5.11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.11 KOHM, 500 MW, 1%, FULL REEL; Resistance:5.11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 5.11 Kohm, 500Mw, 1%; Resistance Vishay - 68P8766 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11 Kohm, 500Mw, 1%; Resistance Vishay
68P8766
Metal Film Resistor, 5.11 Kohm, 500Mw, 1%; Resistance Vishay 68P8766
METAL FILM RESISTOR, 5.11 KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.11 KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF555K1100FHEB CMF5.11KHFCT-ND 83R8167 68P8766
Product Name RES 5.11K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 5.11 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 5.11 Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 5110 ohms 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details