Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W 1% AXIAL CMF555K1100FHEA

Description
RES 5.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W 1% AXIAL - CMF555K1100FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W 1% AXIAL
CMF555K1100FHEA
RES 5.11K OHM 1/2W 1% AXIAL CMF555K1100FHEA
RES 5.11Kohm 1/2W 1% AXIAL

RES 5.11Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1100FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100FHEA-ND
Through Hole Resistors CMF555K1100FHEA-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.11K 1% T-2 Ea E3 Vishay - 68P8765 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11K 1% T-2 Ea E3 Vishay
68P8765
Cmf-55 5.11K 1% T-2 Ea E3 Vishay 68P8765
CMF-55 5.11K 1% T-2 EA e3

CMF-55 5.11K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100FHEA CMF555K1100FHEA-ND 68P8765
Product Name RES 5.11K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.11K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details