Vishay Intertechnology, Inc. Through Hole Resistors CMF555K1100DEBF

Description
5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K1100DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100DEBF-ND
Through Hole Resistors CMF555K1100DEBF-ND
5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K1100DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K1100DEBF
Metal Film Resistors - CMF555K1100DEBF
Metal Film Resistors - Through Hole CMF-55 5.11K .5% T-9 B14

Metal Film Resistors - Through Hole CMF-55 5.11K .5% T-9 B14

Supplier's Site
Cmf-55 5.11K .5% T-9 B14 Vishay - 68P8761 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11K .5% T-9 B14 Vishay
68P8761
Cmf-55 5.11K .5% T-9 B14 Vishay 68P8761
CMF-55 5.11K .5% T-9 B14

CMF-55 5.11K .5% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100DEBF-ND CMF555K1100DEBF 68P8761
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 5.11K .5% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers