Vishay Intertechnology, Inc. Through Hole Resistors CMF555K1100CHRE

Description
5.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K1100CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100CHRE-ND
Through Hole Resistors CMF555K1100CHRE-ND
5.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11K OHM 1/2W .25% AXIAL - CMF555K1100CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W .25% AXIAL
CMF555K1100CHRE
RES 5.11K OHM 1/2W .25% AXIAL CMF555K1100CHRE
RES 5.11Kohm 1/2W .25% AXIAL

RES 5.11Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 5.11K .25% T-2 R36 Vishay - 68P8760 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11K .25% T-2 R36 Vishay
68P8760
Cmf-55 5.11K .25% T-2 R36 Vishay 68P8760
CMF-55 5.11K .25% T-2 R36

CMF-55 5.11K .25% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100CHRE-ND CMF555K1100CHRE 68P8760
Product Name Through Hole Resistors RES 5.11K OHM 1/2W .25% AXIAL Cmf-55 5.11K .25% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers