Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W .25% AXIAL CMF555K1100CHEB

Description
RES 5.11Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W .25% AXIAL - CMF555K1100CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W .25% AXIAL
CMF555K1100CHEB
RES 5.11K OHM 1/2W .25% AXIAL CMF555K1100CHEB
RES 5.11Kohm 1/2W .25% AXIAL

RES 5.11Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1100CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100CHEB-ND
Through Hole Resistors CMF555K1100CHEB-ND
5.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.11K .25% T-2 Eb E3 Vishay - 68P8759 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11K .25% T-2 Eb E3 Vishay
68P8759
Cmf-55 5.11K .25% T-2 Eb E3 Vishay 68P8759
CMF-55 5.11K .25% T-2 EB e3

CMF-55 5.11K .25% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100CHEB CMF555K1100CHEB-ND 68P8759
Product Name RES 5.11K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 5.11K .25% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details