Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W .25% AXIAL CMF555K1100CEEA

Description
RES 5.11Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W .25% AXIAL - CMF555K1100CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W .25% AXIAL
CMF555K1100CEEA
RES 5.11K OHM 1/2W .25% AXIAL CMF555K1100CEEA
RES 5.11Kohm 1/2W .25% AXIAL

RES 5.11Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1100CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100CEEA-ND
Through Hole Resistors CMF555K1100CEEA-ND
5.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.11K .25% T-9 Ea E3 Vishay - 68P8756 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11K .25% T-9 Ea E3 Vishay
68P8756
Cmf-55 5.11K .25% T-9 Ea E3 Vishay 68P8756
CMF-55 5.11K .25% T-9 EA e3

CMF-55 5.11K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100CEEA CMF555K1100CEEA-ND 68P8756
Product Name RES 5.11K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 5.11K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details