Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W .1% AXIAL CMF555K1100BHEA

Description
RES 5.11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W .1% AXIAL - CMF555K1100BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W .1% AXIAL
CMF555K1100BHEA
RES 5.11K OHM 1/2W .1% AXIAL CMF555K1100BHEA
RES 5.11Kohm 1/2W .1% AXIAL

RES 5.11Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1100BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100BHEA-ND
Through Hole Resistors CMF555K1100BHEA-ND
5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.11K .1% T-2 Ea E3 Vishay - 68P8753 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11K .1% T-2 Ea E3 Vishay
68P8753
Cmf-55 5.11K .1% T-2 Ea E3 Vishay 68P8753
CMF-55 5.11K .1% T-2 EA e3

CMF-55 5.11K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100BHEA CMF555K1100BHEA-ND 68P8753
Product Name RES 5.11K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.11K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details