Vishay Intertechnology, Inc. Through Hole Resistors CMF555K1100BEEB70

Description
5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K1100BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100BEEB70-ND
Through Hole Resistors CMF555K1100BEEB70-ND
5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11K OHM 1/2W .1% AXIAL - CMF555K1100BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W .1% AXIAL
CMF555K1100BEEB70
RES 5.11K OHM 1/2W .1% AXIAL CMF555K1100BEEB70
RES 5.11Kohm 1/2W .1% AXIAL

RES 5.11Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 5.11K .1% T-9 Eb E3 Vishay - 68P8751 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.11K .1% T-9 Eb E3 Vishay
68P8751
Cmf-55-70 5.11K .1% T-9 Eb E3 Vishay 68P8751
CMF-55-70 5.11K .1% T-9 EB e3

CMF-55-70 5.11K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100BEEB70-ND CMF555K1100BEEB70 68P8751
Product Name Through Hole Resistors RES 5.11K OHM 1/2W .1% AXIAL Cmf-55-70 5.11K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details