Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W 0.1% AXIAL CMF555K1100BEEB

Description
RES 5.11Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W 0.1% AXIAL - CMF555K1100BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W 0.1% AXIAL
CMF555K1100BEEB
RES 5.11K OHM 1/2W 0.1% AXIAL CMF555K1100BEEB
RES 5.11Kohm 1/2W 0.1% AXIAL

RES 5.11Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5.11KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.11KHBTR-ND
Through Hole Resistors CMF5.11KHBTR-ND
5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.11KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.11KHBCT-ND
Through Hole Resistors CMF5.11KHBCT-ND
5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.11K .1% T-9 Eb E3 Vishay - 68P8750 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11K .1% T-9 Eb E3 Vishay
68P8750
Cmf-55 5.11K .1% T-9 Eb E3 Vishay 68P8750
CMF-55 5.11K .1% T-9 EB e3

CMF-55 5.11K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100BEEB CMF5.11KHBTR-ND 68P8750
Product Name RES 5.11K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 5.11K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers