Vishay Intertechnology, Inc. RES 5.11K OHM 1/2W .1% AXIAL CMF555K1100BEEA70

Description
RES 5.11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/2W .1% AXIAL - CMF555K1100BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/2W .1% AXIAL
CMF555K1100BEEA70
RES 5.11K OHM 1/2W .1% AXIAL CMF555K1100BEEA70
RES 5.11Kohm 1/2W .1% AXIAL

RES 5.11Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1100BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1100BEEA70-ND
Through Hole Resistors CMF555K1100BEEA70-ND
5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.11K .1% T-9 Ea E3 Vishay - 68P8749 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.11K .1% T-9 Ea E3 Vishay
68P8749
Cmf-55-70 5.11K .1% T-9 Ea E3 Vishay 68P8749
CMF-55-70 5.11K .1% T-9 EA e3

CMF-55-70 5.11K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1100BEEA70 CMF555K1100BEEA70-ND 68P8749
Product Name RES 5.11K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 5.11K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details