Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 5% AXIAL CMF555K1000JLEK

Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 5% AXIAL - CMF555K1000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 5% AXIAL
CMF555K1000JLEK
RES 5.1K OHM 1/2W 5% AXIAL CMF555K1000JLEK
RES 5.1Kohm 1/2W 5% AXIAL

RES 5.1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000JLEK-ND
Through Hole Resistors CMF555K1000JLEK-ND
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K1000JLEK CMF555K1000JLEK-ND
Product Name RES 5.1K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details