Vishay Intertechnology, Inc. Metal Film Resistors - CMF555K1000JKR6

Description
Metal Film Resistors - Through Hole 5.1Kohm 5% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 5.1Kohm 5% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K1000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K1000JKR6
Metal Film Resistors - CMF555K1000JKR6
Metal Film Resistors - Through Hole 5.1Kohm 5% 100PPM 1/4W

Metal Film Resistors - Through Hole 5.1Kohm 5% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF555K1000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000JKR6-ND
Through Hole Resistors CMF555K1000JKR6-ND
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.1K 5% T-1 Re6 Vishay - 68P8743 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1K 5% T-1 Re6 Vishay
68P8743
Cmf-55 5.1K 5% T-1 Re6 Vishay 68P8743
CMF-55 5.1K 5% T-1 RE6

CMF-55 5.1K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1000JKR6 CMF555K1000JKR6-ND 68P8743
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 5.1K 5% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details