Vishay Intertechnology, Inc. Metal Film Resistors - CMF555K1000FKR6

Description
Metal Film Resistors - Through Hole 5.1Kohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 5.1Kohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K1000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K1000FKR6
Metal Film Resistors - CMF555K1000FKR6
Metal Film Resistors - Through Hole 5.1Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 5.1Kohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF555K1000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000FKR6-ND
Through Hole Resistors CMF555K1000FKR6-ND
5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.1 Kohm, +/1 Percent, 100 Ppm Vishay - 41C5665 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.1 Kohm, +/1 Percent, 100 Ppm Vishay
41C5665
Cmf55, 5.1 Kohm, +/1 Percent, 100 Ppm Vishay 41C5665
CMF55, 5.1 kOhm, +/- 1 Percent, 100 ppm

CMF55, 5.1 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1000FKR6 CMF555K1000FKR6-ND 41C5665
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 5.1 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details