Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 1% AXIAL CMF555K1000FKEB70

Description
RES 5.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 1% AXIAL - CMF555K1000FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 1% AXIAL
CMF555K1000FKEB70
RES 5.1K OHM 1/2W 1% AXIAL CMF555K1000FKEB70
RES 5.1Kohm 1/2W 1% AXIAL

RES 5.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1000FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000FKEB70-ND
Through Hole Resistors CMF555K1000FKEB70-ND
5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.1K 1% T-1 Eb E3 Vishay - 68P8732 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.1K 1% T-1 Eb E3 Vishay
68P8732
Cmf-55-70 5.1K 1% T-1 Eb E3 Vishay 68P8732
CMF-55-70 5.1K 1% T-1 EB e3

CMF-55-70 5.1K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1000FKEB70 CMF555K1000FKEB70-ND 68P8732
Product Name RES 5.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 5.1K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details