Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 1% AXIAL CMF555K1000FKEA70

Description
RES 5.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 1% AXIAL - CMF555K1000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 1% AXIAL
CMF555K1000FKEA70
RES 5.1K OHM 1/2W 1% AXIAL CMF555K1000FKEA70
RES 5.1Kohm 1/2W 1% AXIAL

RES 5.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000FKEA70-ND
Through Hole Resistors CMF555K1000FKEA70-ND
5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.1K 1% T-1 Ea E3 Vishay - 68P8731 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.1K 1% T-1 Ea E3 Vishay
68P8731
Cmf-55-70 5.1K 1% T-1 Ea E3 Vishay 68P8731
CMF-55-70 5.1K 1% T-1 EA e3

CMF-55-70 5.1K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1000FKEA70 CMF555K1000FKEA70-ND 68P8731
Product Name RES 5.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 5.1K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details