Vishay Intertechnology, Inc. Through Hole Resistors CMF555K1000FHEA

Description
5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K1000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000FHEA-ND
Through Hole Resistors CMF555K1000FHEA-ND
5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.1K OHM 1/2W 1% AXIAL - CMF555K1000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 1% AXIAL
CMF555K1000FHEA
RES 5.1K OHM 1/2W 1% AXIAL CMF555K1000FHEA
RES 5.1Kohm 1/2W 1% AXIAL

RES 5.1Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.1K 1% T-2 Ea E3 Vishay - 68P8730 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1K 1% T-2 Ea E3 Vishay
68P8730
Cmf-55 5.1K 1% T-2 Ea E3 Vishay 68P8730
CMF-55 5.1K 1% T-2 EA e3

CMF-55 5.1K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1000FHEA-ND CMF555K1000FHEA 68P8730
Product Name Through Hole Resistors RES 5.1K OHM 1/2W 1% AXIAL Cmf-55 5.1K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details