Vishay Intertechnology, Inc. Through Hole Resistors CMF555K1000BEEK

Description
5.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K1000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000BEEK-ND
Through Hole Resistors CMF555K1000BEEK-ND
5.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF555K1000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF555K1000BEEK
Vishay/DaleMetal Film Resistors - CMF555K1000BEEK
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-55 5.1K .1% T-9 Ek E3 Vishay - 68P8729 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1K .1% T-9 Ek E3 Vishay
68P8729
Cmf-55 5.1K .1% T-9 Ek E3 Vishay 68P8729
CMF-55 5.1K .1% T-9 EK e3

CMF-55 5.1K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1000BEEK-ND CMF555K1000BEEK 68P8729
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 5.1K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details