Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF555K1000BEEB

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF555K1000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF555K1000BEEB
Vishay/DaleMetal Film Resistors - CMF555K1000BEEB
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF555K1000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000BEEB-ND
Through Hole Resistors CMF555K1000BEEB-ND
5.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.1K .1% T-9 Eb E3 Vishay - 68P8728 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1K .1% T-9 Eb E3 Vishay
68P8728
Cmf-55 5.1K .1% T-9 Eb E3 Vishay 68P8728
CMF-55 5.1K .1% T-9 EB e3

CMF-55 5.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1000BEEB CMF555K1000BEEB-ND 68P8728
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 5.1K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details