Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 0.1% AXIAL CMF555K1000BEBF

Description
RES 5.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 0.1% AXIAL - CMF555K1000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 0.1% AXIAL
CMF555K1000BEBF
RES 5.1K OHM 1/2W 0.1% AXIAL CMF555K1000BEBF
RES 5.1Kohm 1/2W 0.1% AXIAL

RES 5.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K1000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K1000BEBF-ND
Through Hole Resistors CMF555K1000BEBF-ND
5.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.1 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5659 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5659
Cmf55, 5.1 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5659
CMF55, 5.1 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 5.1 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K1000BEBF CMF555K1000BEBF-ND 41C5659
Product Name RES 5.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 5.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers