Vishay Intertechnology, Inc. RES 5.09K OHM 1/2W 0.1% AXIAL CMF555K0900BHRE

Description
RES 5.09Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.09Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.09K OHM 1/2W 0.1% AXIAL - CMF555K0900BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.09K OHM 1/2W 0.1% AXIAL
CMF555K0900BHRE
RES 5.09K OHM 1/2W 0.1% AXIAL CMF555K0900BHRE
RES 5.09Kohm 1/2W 0.1% AXIAL

RES 5.09Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0900BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0900BHRE-ND
Through Hole Resistors CMF555K0900BHRE-ND
5.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.09K .1% T-2 R36 Vishay - 68P8727 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.09K .1% T-2 R36 Vishay
68P8727
Cmf-55 5.09K .1% T-2 R36 Vishay 68P8727
CMF-55 5.09K .1% T-2 R36

CMF-55 5.09K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0900BHRE CMF555K0900BHRE-ND 68P8727
Product Name RES 5.09K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 5.09K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers