Vishay Intertechnology, Inc. RES 5.086K OHM 1/2W 0.25% AXIAL CMF555K0860CHBF

Description
RES 5.086Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 5.086Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.086K OHM 1/2W 0.25% AXIAL - CMF555K0860CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.086K OHM 1/2W 0.25% AXIAL
CMF555K0860CHBF
RES 5.086K OHM 1/2W 0.25% AXIAL CMF555K0860CHBF
RES 5.086Kohm 1/2W 0.25% AXIAL

RES 5.086Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0860CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0860CHBF-ND
Through Hole Resistors CMF555K0860CHBF-ND
5.086 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.086 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K0860CHBF CMF555K0860CHBF-ND
Product Name RES 5.086K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5086 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers