Vishay Intertechnology, Inc. Through Hole Resistors CMF555K0500DHEK

Description
5.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K0500DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0500DHEK-ND
Through Hole Resistors CMF555K0500DHEK-ND
5.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.05K OHM 1/2W .5% AXIAL - CMF555K0500DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/2W .5% AXIAL
CMF555K0500DHEK
RES 5.05K OHM 1/2W .5% AXIAL CMF555K0500DHEK
RES 5.05Kohm 1/2W .5% AXIAL

RES 5.05Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 5.05K .5% T-2 Ek E3 Vishay - 68P8721 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.05K .5% T-2 Ek E3 Vishay
68P8721
Cmf-55 5.05K .5% T-2 Ek E3 Vishay 68P8721
CMF-55 5.05K .5% T-2 EK e3

CMF-55 5.05K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0500DHEK-ND CMF555K0500DHEK 68P8721
Product Name Through Hole Resistors RES 5.05K OHM 1/2W .5% AXIAL Cmf-55 5.05K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers