Vishay Intertechnology, Inc. RES 5.05K OHM 1/2W .1% AXIAL CMF555K0500BHEA

Description
RES 5.05Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.05Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05K OHM 1/2W .1% AXIAL - CMF555K0500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/2W .1% AXIAL
CMF555K0500BHEA
RES 5.05K OHM 1/2W .1% AXIAL CMF555K0500BHEA
RES 5.05Kohm 1/2W .1% AXIAL

RES 5.05Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0500BHEA-ND
Through Hole Resistors CMF555K0500BHEA-ND
5.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.05K .1% T-2 Ea E3 Vishay - 68P8717 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.05K .1% T-2 Ea E3 Vishay
68P8717
Cmf-55 5.05K .1% T-2 Ea E3 Vishay 68P8717
CMF-55 5.05K .1% T-2 EA e3

CMF-55 5.05K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0500BHEA CMF555K0500BHEA-ND 68P8717
Product Name RES 5.05K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.05K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details