Vishay Intertechnology, Inc. RES 5.05K OHM 1/2W .1% AXIAL CMF555K0500BER6

Description
RES 5.05Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.05Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05K OHM 1/2W .1% AXIAL - CMF555K0500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/2W .1% AXIAL
CMF555K0500BER6
RES 5.05K OHM 1/2W .1% AXIAL CMF555K0500BER6
RES 5.05Kohm 1/2W .1% AXIAL

RES 5.05Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0500BER6-ND
Through Hole Resistors CMF555K0500BER6-ND
5.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K0500BER6 CMF555K0500BER6-ND
Product Name RES 5.05K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details