Vishay Intertechnology, Inc. RES 5.05K OHM 1/2W .1% AXIAL CMF555K0500BEEA

Description
RES 5.05Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.05Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05K OHM 1/2W .1% AXIAL - CMF555K0500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/2W .1% AXIAL
CMF555K0500BEEA
RES 5.05K OHM 1/2W .1% AXIAL CMF555K0500BEEA
RES 5.05Kohm 1/2W .1% AXIAL

RES 5.05Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0500BEEA-ND
Through Hole Resistors CMF555K0500BEEA-ND
5.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K0500BEEA CMF555K0500BEEA-ND
Product Name RES 5.05K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers