Vishay Intertechnology, Inc. Through Hole Resistors CMF555K0000FKEK

Description
5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0000FKEK-ND
Through Hole Resistors CMF555K0000FKEK-ND
5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5K OHM 1/2W 1% AXIAL - CMF555K0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W 1% AXIAL
CMF555K0000FKEK
RES 5K OHM 1/2W 1% AXIAL CMF555K0000FKEK
RES 5Kohm 1/2W 1% AXIAL

RES 5Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5K 1% T-1 Ek E3 Vishay - 48P6862 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5K 1% T-1 Ek E3 Vishay
48P6862
Cmf-55 5K 1% T-1 Ek E3 Vishay 48P6862
CMF-55 5K 1% T-1 EK e3

CMF-55 5K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0000FKEK-ND CMF555K0000FKEK 48P6862
Product Name Through Hole Resistors RES 5K OHM 1/2W 1% AXIAL Cmf-55 5K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details