Vishay Intertechnology, Inc. RES 5K OHM 1/2W 1% AXIAL CMF555K0000FER6

Description
RES 5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/2W 1% AXIAL - CMF555K0000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W 1% AXIAL
CMF555K0000FER6
RES 5K OHM 1/2W 1% AXIAL CMF555K0000FER6
RES 5Kohm 1/2W 1% AXIAL

RES 5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0000FER6-ND
Through Hole Resistors CMF555K0000FER6-ND
5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5 Kohm, +/1 Percent, 25 Ppm Vishay - 41C5640 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5 Kohm, +/1 Percent, 25 Ppm Vishay
41C5640
Cmf55, 5 Kohm, +/1 Percent, 25 Ppm Vishay 41C5640
CMF55, 5 kOhm, +/- 1 Percent, 25 ppm

CMF55, 5 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0000FER6 CMF555K0000FER6-ND 41C5640
Product Name RES 5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 5 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers