Vishay Intertechnology, Inc. Through Hole Resistors CMF555K0000BHR6

Description
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0000BHR6-ND
Through Hole Resistors CMF555K0000BHR6-ND
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5K OHM 1/2W 0.1% AXIAL - CMF555K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W 0.1% AXIAL
CMF555K0000BHR6
RES 5K OHM 1/2W 0.1% AXIAL CMF555K0000BHR6
RES 5Kohm 1/2W 0.1% AXIAL

RES 5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 5 Kohm, +/0.1 Percent, 50 Ppm Rohs Compliant Vishay - 41C5635 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5 Kohm, +/0.1 Percent, 50 Ppm Rohs Compliant Vishay
41C5635
Cmf55, 5 Kohm, +/0.1 Percent, 50 Ppm Rohs Compliant Vishay 41C5635
CMF55, 5 kOhm, +/- 0.1 Percent, 50 ppm RoHS Compliant: No

CMF55, 5 kOhm, +/- 0.1 Percent, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0000BHR6-ND CMF555K0000BHR6 41C5635
Product Name Through Hole Resistors RES 5K OHM 1/2W 0.1% AXIAL Cmf55, 5 Kohm, +/0.1 Percent, 50 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details