Vishay Precision Group Through Hole Resistors CMF555K0000BHEB

Description
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5.00KHCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.00KHCCT-ND
Through Hole Resistors CMF5.00KHCCT-ND
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.00KHCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.00KHCTR-ND
Through Hole Resistors CMF5.00KHCTR-ND
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.00K OHM 1/2W .1% AXIAL - CMF555K0000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.00K OHM 1/2W .1% AXIAL
CMF555K0000BHEB
RES 5.00K OHM 1/2W .1% AXIAL CMF555K0000BHEB
RES 5.00Kohm 1/2W .1% AXIAL

RES 5.00Kohm 1/2W .1% AXIAL

Supplier's Site
Metal Film Resistor, 5 Kohm, 500Mw, 0.1%; Resistance Vishay - 68P8706 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5 Kohm, 500Mw, 0.1%; Resistance Vishay
68P8706
Metal Film Resistor, 5 Kohm, 500Mw, 0.1%; Resistance Vishay 68P8706
METAL FILM RESISTOR, 5 KOHM, 500mW, 0.1%; Resistance:5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5 KOHM, 500mW, 0.1%; Resistance:5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 5 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay - 83R8166 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
83R8166
Metal Film Resistor, 5 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay 83R8166
METAL FILM RESISTOR, 5 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 5 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5.00KHCCT-ND CMF555K0000BHEB 68P8706 83R8166
Product Name Through Hole Resistors RES 5.00K OHM 1/2W .1% AXIAL Metal Film Resistor, 5 Kohm, 500Mw, 0.1%; Resistance Vishay Metal Film Resistor, 5 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers