Vishay Intertechnology, Inc. RES 5K OHM 1/2W 0.1% AXIAL CMF555K0000BHBF

Description
RES 5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/2W 0.1% AXIAL - CMF555K0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W 0.1% AXIAL
CMF555K0000BHBF
RES 5K OHM 1/2W 0.1% AXIAL CMF555K0000BHBF
RES 5Kohm 1/2W 0.1% AXIAL

RES 5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0000BHBF-ND
Through Hole Resistors CMF555K0000BHBF-ND
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, Cmf-55 5K .1% T-2 B14 Rohs Compliant Vishay - 41C5633 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Cmf-55 5K .1% T-2 B14 Rohs Compliant Vishay
41C5633
Metal Film Resistors, Cmf-55 5K .1% T-2 B14 Rohs Compliant Vishay 41C5633
METAL FILM RESISTORS, CMF-55 5K .1% T-2 B14 ROHS COMPLIANT: NO

METAL FILM RESISTORS, CMF-55 5K .1% T-2 B14 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0000BHBF CMF555K0000BHBF-ND 41C5633
Product Name RES 5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Metal Film Resistors, Cmf-55 5K .1% T-2 B14 Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers