Vishay Intertechnology, Inc. RES 5K OHM 1/2W 0.1% AXIAL CMF555K0000BERE

Description
RES 5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/2W 0.1% AXIAL - CMF555K0000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W 0.1% AXIAL
CMF555K0000BERE
RES 5K OHM 1/2W 0.1% AXIAL CMF555K0000BERE
RES 5Kohm 1/2W 0.1% AXIAL

RES 5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K0000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K0000BERE-ND
Through Hole Resistors CMF555K0000BERE-ND
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5628 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5628
Cmf55, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5628
CMF55, 5 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K0000BERE CMF555K0000BERE-ND 41C5628
Product Name RES 5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers