Vishay Intertechnology, Inc. RES 59.7 OHM 1/2W .5% AXIAL CMF5559R700DHBF

Description
RES 59.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 59.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.7 OHM 1/2W .5% AXIAL - CMF5559R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.7 OHM 1/2W .5% AXIAL
CMF5559R700DHBF
RES 59.7 OHM 1/2W .5% AXIAL CMF5559R700DHBF
RES 59.7ohm 1/2W .5% AXIAL

RES 59.7ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559R700DHBF-ND
Through Hole Resistors CMF5559R700DHBF-ND
59.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,59.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6644
Resistor,metal Film,59.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6644
Resistor,Metal Film,59.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,59.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559R700DHBF CMF5559R700DHBF-ND 41C6644
Product Name RES 59.7 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,59.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59.7 ohms 59.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details