Vishay Intertechnology, Inc. RES 59.7 OHM 1/2W .1% AXIAL CMF5559R700BHBF

Description
RES 59.7ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 59.7ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.7 OHM 1/2W .1% AXIAL - CMF5559R700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.7 OHM 1/2W .1% AXIAL
CMF5559R700BHBF
RES 59.7 OHM 1/2W .1% AXIAL CMF5559R700BHBF
RES 59.7ohm 1/2W .1% AXIAL

RES 59.7ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559R700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559R700BHBF-ND
Through Hole Resistors CMF5559R700BHBF-ND
59.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 59.7 .1% T-2 B14 Vishay - 68P9798 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 59.7 .1% T-2 B14 Vishay
68P9798
Cmf-55 59.7 .1% T-2 B14 Vishay 68P9798
CMF-55 59.7 .1% T-2 B14

CMF-55 59.7 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559R700BHBF CMF5559R700BHBF-ND 68P9798
Product Name RES 59.7 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 59.7 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59.7 ohms 59.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details