Vishay Intertechnology, Inc. Vishay/DaleRES 59.0 OHM 1% 50PPM 1/2W CMF5559R000FHEB

Description
Vishay/DaleRES 59.0ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 59.0ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 59.0 OHM 1% 50PPM 1/2W - CMF5559R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 59.0 OHM 1% 50PPM 1/2W
CMF5559R000FHEB
Vishay/DaleRES 59.0 OHM 1% 50PPM 1/2W CMF5559R000FHEB
Vishay/DaleRES 59.0ohm 1% 50PPM 1/2W

Vishay/DaleRES 59.0ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF59.0HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF59.0HFCT-ND
Through Hole Resistors CMF59.0HFCT-ND
59 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF59.0HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF59.0HFTR-ND
Through Hole Resistors CMF59.0HFTR-ND
59 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 59 1% T-2 Eb E3 Vishay - 68P9797 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 59 1% T-2 Eb E3 Vishay
68P9797
Cmf-55 59 1% T-2 Eb E3 Vishay 68P9797
CMF-55 59 1% T-2 EB e3

CMF-55 59 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559R000FHEB CMF59.0HFCT-ND 68P9797
Product Name Vishay/DaleRES 59.0 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 59 1% T-2 Eb E3 Vishay
Resistance Range 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details