Vishay Intertechnology, Inc. RES 59 OHM 1/2W .1% AXIAL CMF5559R000BERE

Description
RES 59ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1/2W .1% AXIAL - CMF5559R000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/2W .1% AXIAL
CMF5559R000BERE
RES 59 OHM 1/2W .1% AXIAL CMF5559R000BERE
RES 59ohm 1/2W .1% AXIAL

RES 59ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559R000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559R000BERE-ND
Through Hole Resistors CMF5559R000BERE-ND
59 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5559R000BERE CMF5559R000BERE-ND
Product Name RES 59 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details