Vishay Intertechnology, Inc. Through Hole Resistors CMF5559K000FKEK

Description
59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5559K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K000FKEK-ND
Through Hole Resistors CMF5559K000FKEK-ND
59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 59K OHM 1/2W 1% AXIAL - CMF5559K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/2W 1% AXIAL
CMF5559K000FKEK
RES 59K OHM 1/2W 1% AXIAL CMF5559K000FKEK
RES 59Kohm 1/2W 1% AXIAL

RES 59Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 59K 1% T-1 Ek E3 Vishay - 48P6985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 59K 1% T-1 Ek E3 Vishay
48P6985
Cmf-55 59K 1% T-1 Ek E3 Vishay 48P6985
CMF-55 59K 1% T-1 EK e3

CMF-55 59K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559K000FKEK-ND CMF5559K000FKEK 48P6985
Product Name Through Hole Resistors RES 59K OHM 1/2W 1% AXIAL Cmf-55 59K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers