Vishay Intertechnology, Inc. RES 59K OHM 1/2W 1% AXIAL CMF5559K000FKEA70

Description
RES 59Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/2W 1% AXIAL - CMF5559K000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/2W 1% AXIAL
CMF5559K000FKEA70
RES 59K OHM 1/2W 1% AXIAL CMF5559K000FKEA70
RES 59Kohm 1/2W 1% AXIAL

RES 59Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559K000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K000FKEA70-ND
Through Hole Resistors CMF5559K000FKEA70-ND
59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 59K 1% T-1 Ea E3 Vishay - 68P9772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 59K 1% T-1 Ea E3 Vishay
68P9772
Cmf-55-70 59K 1% T-1 Ea E3 Vishay 68P9772
CMF-55-70 59K 1% T-1 EA e3

CMF-55-70 59K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559K000FKEA70 CMF5559K000FKEA70-ND 68P9772
Product Name RES 59K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 59K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details