Vishay Intertechnology, Inc. Through Hole Resistors CMF5559K000FHEB

Description
59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF59.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF59.0KHFCT-ND
Through Hole Resistors CMF59.0KHFCT-ND
59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF59.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF59.0KHFTR-ND
Through Hole Resistors CMF59.0KHFTR-ND
59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 59.0K OHM 1% 50PPM 1/2W - CMF5559K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1% 50PPM 1/2W
CMF5559K000FHEB
RES 59.0K OHM 1% 50PPM 1/2W CMF5559K000FHEB
RES 59.0Kohm 1% 50PPM 1/2W

RES 59.0Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 59K 1% T-2 Eb E3 Vishay - 68P9768 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 59K 1% T-2 Eb E3 Vishay
68P9768
Cmf-55 59K 1% T-2 Eb E3 Vishay 68P9768
CMF-55 59K 1% T-2 EB e3

CMF-55 59K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF59.0KHFCT-ND CMF5559K000FHEB 68P9768
Product Name Through Hole Resistors RES 59.0K OHM 1% 50PPM 1/2W Cmf-55 59K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details