Vishay Precision Group Metal Film Resistors - CMF5559K000DHWF

Description
Metal Film Resistors - Through Hole CMF-55 59K .5% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 59K .5% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5559K000DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5559K000DHWF
Metal Film Resistors - CMF5559K000DHWF
Metal Film Resistors - Through Hole CMF-55 59K .5% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 59K .5% T-2 RE5

Supplier's Site
Cmf-55 59K .5% T-2 Re5 Vishay - 68P9766 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 59K .5% T-2 Re5 Vishay
68P9766
Cmf-55 59K .5% T-2 Re5 Vishay 68P9766
CMF-55 59K .5% T-2 RE5

CMF-55 59K .5% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5559K000DHWF 68P9766
Product Name Metal Film Resistors - Cmf-55 59K .5% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details